Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips In-Ear Headphones SHE7600/00

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Ear Headphones SHE7600/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE7600/00 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895913539
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22992
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips In-Ear Headphones SHE7600/00 :
The short editorial description of Philips In-Ear Headphones SHE7600/00

8–24000 Hz, 16 Ohm, Neodymium
More>>>
Philips In-Ear Headphones SHE7600/00:
The official marketing text of Philips In-Ear Headphones SHE7600/00 as supplied by the manufacturer

Neckstrap-style headphones with convenient quick release mechanism. Extended soft rubber caps channel sound directly to the ears for enhanced sound pleasure, while the ultra-soft neckstrap is ideal for carrying all compact audio players.
- Adjust them to your preference
- Enjoy quality sound
- Use them for longer

Short summary description Philips In-Ear Headphones SHE7600/00:
This short summary of the Philips In-Ear Headphones SHE7600/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips In-Ear Headphones SHE7600/00, Headphones, In-ear, 0.3 m, Wired, Gold, Intraaural

Long summary description Philips In-Ear Headphones SHE7600/00:
This is an auto-generated long summary of Philips In-Ear Headphones SHE7600/00 based on the first three specs of the first five spec groups.

Philips In-Ear Headphones SHE7600/00. Product type: Headphones, Wearing style: In-ear, Cable length: 0.3 m. Connectivity technology: Wired, Connector contacts plating: Gold. Ear coupling: Intraaural, Headphone frequency: 8 - 24000 Hz, Impedance: 16 Ω. Cable type: OFC, Connector(s): 3.5 mm

Performance
Product type *
The sub-category of the product.
Headphones
Wearing style *
The way in which the device is worn.
In-ear
Cable length
How long the cable is.
0.3 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
8 - 24000 Hz
Headphones
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
16 Ω
Maximum input power
50 mW
Acoustic system
Open
Headphone sensitivity
108 dB
Magnet type
Type of magnet e.g. neodymium.
Neodymium
Driver unit
1.5 cm
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
OFC
Connector(s)
3.5 mm
Brand Image Product code Product Stock Price from
Customer service details
X