Philips logo

Philips SHE3601 In-Ear Neckstrap Headphones

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43319
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHE3601 In-Ear Neckstrap Headphones:

Philips SHE3601 In-Ear Neckstrap Headphones, Wired, 12 - 22000 Hz, 17 g, Headphones, Grey, White

Long summary description Philips SHE3601 In-Ear Neckstrap Headphones:

Philips SHE3601 In-Ear Neckstrap Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 0.3 m. Weight: 17 g. Product colour: Grey, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.