Philips In-Ear Headphones SHE2616/00, Wired, 12 - 22000 Hz, Headphones, Green
Philips In-Ear Headphones SHE2616/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 1 m, Product colour: Green