Philips SHE2610 In-Ear Headphones, Wired, 12 - 22000 Hz, 19 g, Headphones, Multicolour
Philips SHE2610 In-Ear Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 1 m. Weight: 19 g. Product colour: Multicolour