Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHC8565 Wireless HiFi Headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHC8565 Wireless HiFi Headphone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHC8565/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895957922 show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88024
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SHC8565 Wireless HiFi Headphone :
The short editorial description of Philips SHC8565 Wireless HiFi Headphone

SHC8565/00 - Wireless HiFi Headphone
More>>>
Philips SHC8565 Wireless HiFi Headphone:
The official marketing text of Philips SHC8565 Wireless HiFi Headphone as supplied by the manufacturer

You'll forget you're wearing them!
- Soft ear and headband cushions ensure comfort in use.
- 3 way adjustment for a better fit and bass performance.
- Pre formed ear cushions ensure a comfortable fit.
The perfect wireless listening experience
- Boost the treble to suit your personal preference.
- Set the bass response to suit your preference.
- 40mm speaker driver delivers sound without distortion.
Always ready to go
- FM Wireless transmission for freedom of movement.
- Automatic tuning simplifies tuning reception frequency.
- Energising docking station stores and recharges receiver.

Short summary description Philips SHC8565 Wireless HiFi Headphone:
This short summary of the Philips SHC8565 Wireless HiFi Headphone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHC8565 Wireless HiFi Headphone, Headphones, Wireless, 100 m, Circumaural, 10 - 22000 Hz, Closed

Long summary description Philips SHC8565 Wireless HiFi Headphone:
This is an auto-generated long summary of Philips SHC8565 Wireless HiFi Headphone based on the first three specs of the first five spec groups.

Philips SHC8565 Wireless HiFi Headphone. Product type: Headphones. Connectivity technology: Wireless, Wireless range: 100 m. Ear coupling: Circumaural, Headphone frequency: 10 - 22000 Hz, Acoustic system: Closed. Battery type: 2 x 1.5 V, Battery technology: Nickel-Metal Hydride (NiMH). Package width: 124 mm, Package height: 302 mm

Performance
Product type *
The sub-category of the product.
Headphones
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Wireless range
100 m
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Circumaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
10 - 22000 Hz
Acoustic system
Closed
Headphone sensitivity
100 dB
Magnet type
Type of magnet e.g. neodymium.
Neodymium
Driver unit
4 cm
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
2 x 1.5 V
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery charge indicator
Yes
Packaging data
Package width
The distance from one side of the packaging to the other.
124 mm
Package height
The distance from the top to the bottom of the packaging.
302 mm
Technical details
Automatic channel selection
Yes
Other features
Package length
23.1 cm
Frequency range
863.0 - 865.0 MHz
Battery low indication
Yes
Type
Characteristics of the device.
Closed
Package weight
1.381 kg
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Channel separation
30 dB
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
3 channels
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
FM
Carrier frequency range
863 - 865 kHz
Double PLL
Yes
Power supply transmitter
AC/DC adapter 12V/200mA
12 NC code
908210007828
EAN/UPC/GTIN
87 10895 95792 2
Packaging tare weight
The weight of the packaging materials without content. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.324 kg
Quantity per box
Number of products per box.
1 pc(s)
Tare weight outer carton 2
The weight of the outer carton 2. The gross weight minus the net weight equals the tare weight.
0.700 kg
Pilot tone frequency
19 kHz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:41
Uk has collected 1 expert review for Philips SHC8565 Wireless HiFi Headphone but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:41
Nl heeft 1 proffesionele recensie voor Philips Draadloze HiFi-hoofdtelefoon SHC8565/00 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:41
Fr a recueilli 1 avis d’experts pour Philips Casque hi-fi sans fil SHC8565/00 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:41
De hat 1 Expertenmeinung für Philips Kabelloser HiFi-Kopfhörer SHC8565/00 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:41
Testseek ha raccolto 1 recensione da parte di esperti per Philips Cuffia HiFi wireless SHC8565/00 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:41
Es ha coleccionado 1 opiniones de expertos para Philips Auricular Hi-Fi inalámbrico SHC8565/00 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:41
Dk har samlet 1 ekspertanmeldelse for Philips Trådløs HiFi-hovedtelefon SHC8565/00 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:41
Se har samlat in 1 experttest för Philips Trådlösa HiFi-hörlurar SHC8565/00 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
magnus.de
Updated:
2011-10-04 02:09:41
Der eine ist zwar drahtlos, aber energiegebunden. Und so finden sich Akkus für den Hörer, eine Bedienungsanleitung und eine Dockingstation im Paket, die gleichzeitig auch Sendestation ist. Die Kontaktaufnahme zwischen Sender und Empfänger geht sehr züg...
0%
Show all
Brand Image Product code Product Stock Price from
Philips Wireless HiFi Headphone SHC5200/79 Philips Wireless HiFi Headphone SHC5200/79
(show image)
SHC5200/79 Wireless HiFi Headphone SHC5200/79  — 
Customer service details