location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Wireless hi-fi headphones SHC8555/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless hi-fi headphones SHC8555/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHC8555/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581681890
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips SHC8555/10 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Wireless hi-fi headphones SHC8555/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Music Head-band Headphones
  • - Wired & Wireless RF connectivity
  • - Circumaural 10 - 22000 Hz
  • - AAA Nickel-Metal Hydride (NiMH)
Long product name Philips Wireless hi-fi headphones SHC8555/10 :
The long product name of Philips Wireless hi-fi headphones SHC8555/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SHC8555, 10 - 22000 Hz, 100 dB
More>>>
Philips Wireless hi-fi headphones SHC8555/10:
The official description of Philips Wireless hi-fi headphones SHC8555/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freedom to enjoy music at home. With the HiFi sound reproduction, this Philips SHC8535/10 stereo headphone is the ultimate in personal convenience.

You'll forget you're wearing them!
- 3-way adjustment for a better fit and bass performance
- Pre-formed soft ear-cushions ensure a comfortable fit

The perfect wireless listening experience
- The whole ear is covered to optimise sound quality
- 40 mm speaker driver delivers sound without distortion
- Convenient automatic tuning ensures the best reception

Always ready to go
- FM Wireless transmission for freedom of movement
- Simple, convenient charging with a wireless dock

Short summary description Philips Wireless hi-fi headphones SHC8555/10:
This short summary of the Philips Wireless hi-fi headphones SHC8555/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Wireless hi-fi headphones SHC8555/10, Wired & Wireless, 10 - 22000 Hz, Music, Headphones, Black, Silver

Long summary description Philips Wireless hi-fi headphones SHC8555/10:
This is an auto-generated long summary of Philips Wireless hi-fi headphones SHC8555/10 based on the first three specs of the first five spec groups.

Philips Wireless hi-fi headphones SHC8555/10. Product type: Headphones. Connectivity technology: Wired & Wireless. Recommended usage: Music. Headphone frequency: 10 - 22000 Hz. Product colour: Black, Silver

Full-size design

The full-size ear shells of these Philips headphones not only cover your whole ear for better sound quality, but also provide space for a larger, higher-performance driver.

40 mm speaker driver

The 40 mm speaker driver is made of a composite Mylar material for a highly sensitive yet powerful element that delivers sound without audible distortion.

FM Wireless transmission

With high-frequency FM wireless transmission, which can even pass through walls, you can even listen to your music when you're in another room.

3-way adjustable ear shells

Enjoy a comfortable fit and experience better bass performance thanks to the three-way adjustable ear shells that fit naturally around your ears.

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black, Silver
Signal-to-Noise Ratio (SNR)
70 dB
Ports & interfaces
Connectivity technology *
Wired & Wireless
RF connectivity
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
10 - 22000 Hz
Magnet type
Neodymium
Driver unit
4 cm
Microphone
Microphone type *
Not available
Battery
Battery operated
Yes
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery charge indicator
Yes
Battery voltage
1.5 V
Number of batteries supported
2
Packaging data
Package width
240 mm
Package depth
12.2 mm
Package height
320 mm
Other features
Number of products included
1 pc(s)
Battery low indication
Yes
Auto power off
Yes
Channel separation
30 dB
Channels quantity
3 channels
Modulation
FM
Brand Image Product code Product Stock Price from
Philips Wireless HiFi Headphone SHC5200/79 Philips Wireless HiFi Headphone SHC5200/79
(show image)
SHC5200/79 Wireless HiFi Headphone SHC5200/79