location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHC5200/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHC5200/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410732948
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:59:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Head-band Headphones
  • - Wired & Wireless 3.5 mm connector RF connectivity 100 m
  • - Circumaural 10 - 20000 Hz 24 Ω 100 dB
Long product name Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black :
The long product name of Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 - 20000 Hz, 100 dB, 24 ohm, 32 mm, 2 x 1.5 V NiMH R03/AAA
More>>>
Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black:
The official description of Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless freedom
Fully rechargeble wireless headphones
No more hassles with the cables, you can feel free to move around at home for music enjoyment. With the rechargeable and lightweight design of these Philips SHC5100/10 headphones, you don’t need to bother for long wearing time.

The perfect wireless listening experience
- 32mm speaker driver delivers high performance sound
- FM Wireless transmission for freedom of movement

Comfortable for long use
- Self-adjusting inner headband
- Lightweight design improves comfort for prolonged use.

Convenience
- Fully rechargeable
- Choose from 2 channels to minimize interference

Short summary description Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black:
This short summary of the Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHC5200/10, Wired & Wireless, 10 - 20000 Hz, Music, 178 g, Headphones, Black

Long summary description Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black:
This is an auto-generated long summary of Philips SHC5200/10 headphones/headset Wired & Wireless Head-band Music Black based on the first three specs of the first five spec groups.

Philips SHC5200/10. Product type: Headphones. Connectivity technology: Wired & Wireless. Recommended usage: Music. Headphone frequency: 10 - 20000 Hz. Wireless range: 100 m. Weight: 178 g. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black
Control type
Buttons
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
RF connectivity
Yes
Frequency band
0.863 - 0.865 GHz
Wireless range
100 m
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
10 - 20000 Hz
Impedance
24 Ω
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
3.2 cm
Microphone
Microphone type *
Not available
Battery
Continuous audio playback time
14 h
Rechargeable battery
Yes
Battery
Battery charge indicator
Yes
Battery voltage
1.5 V
Charging source
AC
Number of batteries supported
2
Weight & dimensions
Width
195 mm
Depth
85 mm
Height
220 mm
Weight
178 g
Packaging data
Package width
240 mm
Package depth
100 mm
Package height
320 mm
Packaging content
AC adapter included
Yes
Cables included
Audio (3.5mm)
Quantity
1
Supplier features
Battery life
840 min
Other features
Auto power off
Yes
Channel separation
30 dB
Channels quantity
2 channels
Modulation
FM
Pilot tone frequency
19 kHz
Brand Image Product code Product Stock Price from
Philips Wireless HiFi Headphone SHC5200/79 Philips Wireless HiFi Headphone SHC5200/79
(show image)
SHC5200/79 Wireless HiFi Headphone SHC5200/79
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Portugal 1 distributor(s)
Italia 2 distributor(s)