Philips logo

Philips Wireless Hi-Fi Headphone SHC5111/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72520
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Philips Wireless Hi-Fi Headphone SHC5111/10:
  • - Over-ear
Long product name Philips Wireless Hi-Fi Headphone SHC5111/10:

SHC5111, 20 - 20000 Hz, 100 dB

Philips Wireless Hi-Fi Headphone SHC5111/10:

No more hassles with the cables, you can feel free to move around at home for music enjoyment. With the rechargeable and lightweight design of these Philips SHC5100/10 headphones, you don’t need to bother for long wearing time.

The perfect wireless listening experience
- 32mm speaker driver delivers high performance sound
- FM Wireless transmission for freedom of movement

Comfortable for long use
- Self-adjusting inner headband
- Lightweight design improves comfort for prolonged use.

Convenience
- Fully rechargeable
- Choose from 2 channels to minimize interference

Short summary description Philips Wireless Hi-Fi Headphone SHC5111/10:

Philips Wireless Hi-Fi Headphone SHC5111/10, Wireless, 20 - 20000 Hz, Music, Headphones, Black

Long summary description Philips Wireless Hi-Fi Headphone SHC5111/10:

Philips Wireless Hi-Fi Headphone SHC5111/10. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.