Philips logo

Philips SHC2000 Wireless Headphone

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96279
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SHC2000 Wireless Headphone:

Philips SHC2000 Wireless Headphone, Wireless, 18 - 20000 Hz, 280 g, Headphones, Black

Long summary description Philips SHC2000 Wireless Headphone:

Philips SHC2000 Wireless Headphone. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 18 - 20000 Hz. Wireless range: 7 m. Weight: 280 g. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.