Philips SHC2000 Wireless Headphone, Wireless, 18 - 20000 Hz, Headphones, Black
Philips SHC2000 Wireless Headphone. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 18 - 20000 Hz. Wireless range: 7 m. Product colour: Black