location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tapster Bluetooth stereo headset SHB7110/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tapster
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth stereo headset SHB7110/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHB7110/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410704341
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips SHB7110/00 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Tapster Bluetooth stereo headset SHB7110/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Headset
  • - Wireless Bluetooth 2.1+EDR
  • - Lithium Polymer (LiPo)
Long product name Philips Tapster Bluetooth stereo headset SHB7110/00 :
The long product name of Philips Tapster Bluetooth stereo headset SHB7110/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth stereo headset
More>>>
Philips Tapster Bluetooth stereo headset SHB7110/00:
The official description of Philips Tapster Bluetooth stereo headset SHB7110/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Headset with touch controls
for wireless calls and music


Enjoy magic and simplicity at your fingertips with the touch- and gesture-controlled Philips Tapster Bluetooth stereo in-ear headset. It delivers pristine audio quality with FullSound technology and clear calls
enhanced by EverClear.

Easy to install and use
- Touch and gesture control

Premium sound quality
- FullSound-enhanced music
- Angled Acoustics design provides exceptional noise isolation

Make sure you are clearly understood
- EverClear technology for clear calls

Works with your Bluetooth-enabled phone
- Bluetooth HSP/HFP compliant – Universal
- Bluetooth Stereo (A2DP compliant)

Talk freely - hands-free and wireless
- Wireless call management
- Bluetooth-enabled wireless hands-free talking

Short summary description Philips Tapster Bluetooth stereo headset SHB7110/00:
This short summary of the Philips Tapster Bluetooth stereo headset SHB7110/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tapster Bluetooth stereo headset SHB7110/00, Wireless, Music, 0.024 g, Headset, Black

Long summary description Philips Tapster Bluetooth stereo headset SHB7110/00:
This is an auto-generated long summary of Philips Tapster Bluetooth stereo headset SHB7110/00 based on the first three specs of the first five spec groups.

Philips Tapster Bluetooth stereo headset SHB7110/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Music. Weight: 0.024 g. Product colour: Black

Bluetooth HSP/HFP compliant

Bluetooth is a cable replacement technology. Bluetooth is a global standard, so Bluetooth devices of different manufacturers can interoperate using shared Bluetooth profiles. HSP (Handset Profile) and HFP (Hands-free Profile) are the profiles required for typical Bluetooth headset operations. If your mobile phone is compliant to HSP or HFP (like virtually any Bluetooth-enabled phone) this headset will work with it. The Bluetooth word mark and logos are owned by the Bluetooth SIG, Inc. and any use of such marks by Koninklijke Philips Electronics N.V. is under licence.

Wireless hands-free talking

Using your mobile phone without a headset can be inconvenient and unsafe. In many locations it is also illegal while driving. Wired hands-free kits add the hassle of a cable. A Bluetooth headset replaces the cable with a short range wireless Bluetooth connection, so your hands are free and your freedom to move is not hampered by a cable. Because the energy transmitted close to your head is much lower than that radiated from your mobile phone, Bluetooth also reduces the potential risks associated with mobile phone radiation.

Wireless call management

Manage your call without using your mobile phone. This includes call acceptance, rejection, voice dial and redial. Voice dial and redial have to be supported by your mobile phone.

Bluetooth® Stereo (A2DP)

This Philips device fully supports Bluetooth Stereo (A2DP). A2DP (Advanced Audio Distribution Profile) compliance enables this headset to receive stereo music from any Bluetooth device that is A2DP compliant. Therefore you can use this headset with any compatible mobile phone, PC, Bluetooth adapter, MP3 player etc. that supports A2DP.

Angled acoustic design

Derived from a thorough understanding of the anatomy of a human ear canal, the Angled Acoustic design adjusts the angle of the speaker tube and ear bud to individual ear canal shapes. Besides delivering sound directly to your ears, it also creates a perfect seal from ambient noise that enables you to listen to your music at lower volume levels.

FullSound-enhanced music
FullSound-enhanced music

What is music without heart and soul? During the recording and compression of digital music details and dynamics of the live music get lost. FullSound is a smart algorithm, running on a powerful chip inside the headset. It improves the quality of your music and restores the music's original dynamics, stereo effects, bass and treble to reveal previously unheard detail without distortion. FullSound is enabled out of the box, and can be turned off and on.

EverClear for clear calls

Phone calls are often made in noisy environments, leading to difficulty in understanding conversations. With this headset, Everclear Technology digitally filters out noise, so a clear voice signal is received and sent out for crystal-clear calls. It also recognises the change if you enter a loud environment and adapts the headset volume accordingly.

Touch and gesture control

Control your headset by simply touching its surface — no more fumbling with tiny, hard-to-locate keys. Sensors and advanced software in your Bluetooth headset register and interpret any touch so that—for example—a stroke on the headset's surface adjusts the volume, a tap picks up a call and taking off the headset transfers an active call to the phone.

Performance
Product type *
Headset
Recommended usage *
Music
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.1+EDR
Headphones
Magnet type
Neodymium
Microphone
Microphone type *
Not available
Battery
Battery technology
Lithium Polymer (LiPo)
Rechargeable battery
Yes
Talk time
7 h
Standby time
150 h
Weight & dimensions
Weight
0.024 g
Packaging data
Package width
156 mm
Package height
186 mm
Logistics data
Master (outer) case width
298 mm
Master (outer) case length
354 mm
Master (outer) case height
392 mm
Shipping (inner) case width
16.8 cm
Shipping (inner) case length
20.8 cm
Shipping (inner) case height
17.8 cm
Other features
Compatibility
Multi
Dimensions (WxDxH)
365 x 30 x 365 mm
Gross weight inner carton
1.3375 kg
Gross weight of outer carton
5.87 kg
Net weight inner carton
0.465 kg
Net weight of outer carton
1.86 kg
Package length
8.5 cm
Packaging net weight
0.155 kg
Packaging tare weight
0.2295 kg
Tare weight inner carton
0.8725 kg
Tare weight outer carton
4.01 kg
Battery weight
0.013 g
Frequency range
20 - 20000
Package weight
0.3845 kg