Philips Bluetooth Stereo Headset SHB7102/05, Wireless, 22 g, Headset, Grey, White
Philips Bluetooth Stereo Headset SHB7102/05. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 22 g. Product colour: Grey, White