Philips logo

Philips Bluetooth Stereo Headset SHB6102/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18657
Info modified on:
14 Mar 2024, 18:48:07
Short summary description Philips Bluetooth Stereo Headset SHB6102/05:

Philips Bluetooth Stereo Headset SHB6102/05, Wireless, 62 g, Headset, Black

Long summary description Philips Bluetooth Stereo Headset SHB6102/05:

Philips Bluetooth Stereo Headset SHB6102/05. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 62 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.