location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Wireless Bluetooth® headphones SHB4405BK/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Bluetooth® headphones SHB4405BK/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHB4405BK/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6925970711449 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:25
The date of the most recent change of this product data-sheet in Icecat.
Philips SHB4405BK/00 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Wireless Bluetooth® headphones SHB4405BK/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32-mm drivers/closed-back
  • - On-ear
  • - Soft ear cushions
  • - Flat folding
Long product name Philips Wireless Bluetooth® headphones SHB4405BK/00 :
The long product name of Philips Wireless Bluetooth® headphones SHB4405BK/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gravity-defying headphones
More>>>
Philips Wireless Bluetooth® headphones SHB4405BK/00:
The official description of Philips Wireless Bluetooth® headphones SHB4405BK/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultralite Wireless headphones are incredibly lightweight yet surprisingly powerful. Free from wires that hold you down, they are slim and compact with a flat folding design that makes them an ideal companion wherever you go.

Short summary description Philips Wireless Bluetooth® headphones SHB4405BK/00:
This short summary of the Philips Wireless Bluetooth® headphones SHB4405BK/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Wireless Bluetooth® headphones SHB4405BK/00, Wireless, Calls/Music, 9 - 22000 Hz, 90 g, Headset, Black

Long summary description Philips Wireless Bluetooth® headphones SHB4405BK/00:
This is an auto-generated long summary of Philips Wireless Bluetooth® headphones SHB4405BK/00 based on the first three specs of the first five spec groups.

Philips Wireless Bluetooth® headphones SHB4405BK/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 9 - 22000 Hz. Wireless range: 10 m. Weight: 90 g. Product colour: Black

Lightweight comfort
Lightweight comfort

Ultralight and super slim for complete comfort on the move.

Ergonomic cushions
Ergonomic cushions

Soft ear cushions and tilted drivers are ideal for long-wearing comfort.

Hands-free calls
Hands-free calls

The easy-to-use remote control allows you to play/pause tracks and answer calls with a simple push of a button.

Clear sound
Clear sound

High-power 32-mm (1.3") tilted drivers reproduce clear, crisp sound and deep, rich bass.

Supports Bluetooth version 4.1
Supports Bluetooth version 4.1

Pair your smart device with your headphones using Bluetooth and enjoy the freedom of crystal clear music and phone calls, without the hassle of cables.

Flat folding
Flat folding

Flat folding for easy portability.

9-hour playtime

With 9 hours of playtime, you'll have enough power to keep your music going all day.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Foldable
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
4.1
Wireless range
10 m
Headphones
Maximum input power
40 mW
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
9 - 22000 Hz
Impedance
24 Ω
Headphone sensitivity
103 dB
Magnet type
Neodymium
Driver unit
3.2 cm
Diaphragm material
Polyethylene terephthalate (PET)
Microphone
Microphone type *
Built-in
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Rechargeable battery
Yes
Talk time
9 h
Standby time
300 h
Weight & dimensions
Width
140 mm
Depth
30 mm
Height
170 mm
Weight
90 g
Packaging data
Package width
195 mm
Package depth
35 mm
Package height
210 mm
Package weight
166 g
Package type
Blister
Packaging content
Cables included
USB
Remote control included
Yes
Quantity
1
Logistics data
Master (outer) case width
210 mm
Master (outer) case length
225 mm
Other features
Gross weight of outer carton
1.2 kg
Height (cm) outer carton
23.5 cm
Length (cm) outer carton
22.5 cm
Net weight of outer carton
0.54 kg
Packaging net weight
0.09 kg
Packaging tare weight
0.076 kg
Quantity outer carton
6 pc(s)
Tare weight outer carton
0.66 kg
Width (cm) outer carton
21 cm
Battery low indication
Yes
Recording time
9 min
Sensitivity
103 dB
Frequency range
9 - 22 Hz
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:41:40
Uk has collected 3 expert reviews for Philips Wireless Bluetooth® headphones SHB4405BK/00 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)