Philips logo

Philips SHB1300 Bluetooth Headset

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21620
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SHB1300 Bluetooth Headset:

Philips SHB1300 Bluetooth Headset, Wireless, 18 g, Headset, Black, Grey

Long summary description Philips SHB1300 Bluetooth Headset:

Philips SHB1300 Bluetooth Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 18 g. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.