Philips logo

Philips SGE9025WB For Xbox 360 Pad skinz

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15940
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SGE9025WB For Xbox 360 Pad skinz:

Philips SGE9025WB For Xbox 360 Pad skinz, Gamepad, Xbox 360, Analogue / Digital, Wired & Wireless, Green, Grey, 100 g

Long summary description Philips SGE9025WB For Xbox 360 Pad skinz:

Philips SGE9025WB For Xbox 360 Pad skinz. Device type: Gamepad, Gaming platforms supported: Xbox 360, Gaming control technology: Analogue / Digital. Connectivity technology: Wired & Wireless. Product colour: Green, Grey. Weight: 100 g. Package width: 90 mm, Package depth: 275 mm, Package height: 190 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.