Philips logo

Philips SGE5023WB AC/USB powered For Xbox 360 Charge & power dock

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
23994
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SGE5023WB AC/USB powered For Xbox 360 Charge & power dock:

Philips SGE5023WB AC/USB powered For Xbox 360 Charge & power dock, 57 mm, 190 mm, 6.3 kg, 5.7 x 27.5 x 19 mm, 27.5 cm

Long summary description Philips SGE5023WB AC/USB powered For Xbox 360 Charge & power dock:

Philips SGE5023WB AC/USB powered For Xbox 360 Charge & power dock. Package width: 57 mm, Package height: 190 mm. Master (outer) case gross weight: 6.3 kg. Package dimensions (WxDxH): 5.7 x 27.5 x 19 mm, Package length: 27.5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.