Philips amBX SGC5103BD Premium kit PC gaming peripherals, 2.1 channels, 160 W, 40 W, 80 W, 10.7 kg
Philips amBX SGC5103BD Premium kit PC gaming peripherals. Audio output channels: 2.1 channels, Peak Music Power Output (PMPO): 160 W. Satellite speakers RMS power: 40 W. Subwoofer RMS power: 80 W. Weight: 10.7 kg