Philips LightLife SFL7320 LED Flashlight, Hand flashlight, Blue, Silver, ABS synthetics, LED, 3.6 W, 3.6 V
Philips LightLife SFL7320 LED Flashlight. Flashlight type: Hand flashlight, Product colour: Blue, Silver, Housing material: ABS synthetics. Lamp type: LED, Bulb power: 3.6 W, Bulb voltage: 3.6 V. Battery type: AA / LR6. Weight: 17 g, Dimensions (WxDxH): 125 x 265 x 32 mm. Case or master carton quantity: 6 pc(s)