Philips logo

Philips LightLife Flashlight SFL5561/10

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67323
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips LightLife Flashlight SFL5561/10:

Philips LightLife Flashlight SFL5561/10, Hand flashlight, Black, Rubber, 3.2 V, LED, AA/LR6 Alkaline

Long summary description Philips LightLife Flashlight SFL5561/10:

Philips LightLife Flashlight SFL5561/10. Flashlight type: Hand flashlight, Product colour: Black, Housing material: Rubber. Bulb voltage: 3.2 V, Bulb type: LED. Battery type: AA/LR6 Alkaline. Quantity per pack: 1 pc(s), EAN/UPC/GTIN (packaging): 87 12581 33122 1, Package width: 128 mm. Master (outer) case GTIN (EAN/UPC): 87 12581 33123 8

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.