Philips LightLife Torch SFL5540/10, Hand flashlight, Black, Silver, Rubber, LED, 3.8 V, AAA/LR03
Philips LightLife Torch SFL5540/10. Flashlight type: Hand flashlight, Product colour: Black, Silver, Housing material: Rubber. Lamp type: LED, Bulb voltage: 3.8 V. Battery type: AAA/LR03. Weight: 120 g. Quantity per pack: 1 pc(s), Package width: 150 mm, Package depth: 46 mm