Philips logo

Philips LightLife SFL5242 Designer indoor Flashlight

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17792
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips LightLife SFL5242 Designer indoor Flashlight:

Philips LightLife SFL5242 Designer indoor Flashlight, Hand flashlight, Blue, ABS synthetics, 2.4 V, D / LR20, Alkaline

Long summary description Philips LightLife SFL5242 Designer indoor Flashlight:

Philips LightLife SFL5242 Designer indoor Flashlight. Flashlight type: Hand flashlight, Product colour: Blue, Housing material: ABS synthetics. Bulb voltage: 2.4 V. Battery type: D / LR20, Battery technology: Alkaline. Width: 150 mm, Depth: 305 mm, Height: 70 mm. Package type: Clam shell blister

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.