Philips logo

Philips LightLife Flashlight SFL5000/10

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74669
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips LightLife Flashlight SFL5000/10:

Philips LightLife Flashlight SFL5000/10, Hand flashlight, ABS synthetics, 3.8 V, LE222, 1 pc(s), 87 12581 33132 0

Long summary description Philips LightLife Flashlight SFL5000/10:

Philips LightLife Flashlight SFL5000/10. Flashlight type: Hand flashlight, Housing material: ABS synthetics. Bulb voltage: 3.8 V, Bulb type: LE222. Quantity per pack: 1 pc(s), EAN/UPC/GTIN (packaging): 87 12581 33132 0, Package width: 129 mm. Master (outer) case GTIN (EAN/UPC): 87 12581 35988 1. Packaging material: Carton, PET, Gross weight (outer carton): 0.69 kg (1.52 lbs), Gross weight of outer carton: 0.69 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.