Philips logo

Philips LightLife Torch SFL3500/10

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55867
Info modified on:
14 Mar 2024, 17:56:32
Short summary description Philips LightLife Torch SFL3500/10:

Philips LightLife Torch SFL3500/10, Hand flashlight, Silver, ABS synthetics, 4.8 V, D / LR20, Alkaline

Long summary description Philips LightLife Torch SFL3500/10:

Philips LightLife Torch SFL3500/10. Flashlight type: Hand flashlight, Product colour: Silver, Housing material: ABS synthetics. Bulb voltage: 4.8 V. Battery type: D / LR20, Battery technology: Alkaline. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 134 x 134 x 289 mm, Package width: 134 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.