Philips LightLife SFL3241 Flashlight, Hand flashlight, 1 lamp(s), 2.4 V, KPR102, AA/LR6, 1 pc(s)
Philips LightLife SFL3241 Flashlight. Flashlight type: Hand flashlight. Lamps quantity: 1 lamp(s), Bulb voltage: 2.4 V, Bulb type: KPR102. Battery type: AA/LR6. Quantity per pack: 1 pc(s), EAN/UPC/GTIN (packaging): 87 12581 33092 7, Package width: 116 mm. Master (outer) case GTIN (EAN/UPC): 87 12581 33093 4