Philips logo

Philips LightLife SFL3140 Flashlight

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10703
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips LightLife SFL3140 Flashlight:

Philips LightLife SFL3140 Flashlight, Hand flashlight, Blue, Silver, ABS synthetics, 2.4 V, AA / LR6, Alkaline

Long summary description Philips LightLife SFL3140 Flashlight:

Philips LightLife SFL3140 Flashlight. Flashlight type: Hand flashlight, Product colour: Blue, Silver, Housing material: ABS synthetics. Bulb voltage: 2.4 V. Battery type: AA / LR6, Battery technology: Alkaline. Width: 110 mm, Depth: 250 mm, Height: 30 mm. Package type: Sandwich blister

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.