location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laserfax with printer, scanner and WLAN SFF6170DW/PNB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFF6170DW/PNB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3425160298307
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 1200 DPI
  • - Printing colours: Black
  • - A4 24 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Direct printing
  • - Wi-Fi
  • - Internal memory: 128 MB
  • - 12.7 kg
Long product name Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB :
The long product name of Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFF6170DW, 600x1200dpi/24ppm print, 600dpi/19ppm copy, 600dpi scan, 33.6kbps fax, 128MB, DECT, WLAN, USB, 528W max, 12.7kg
More>>>
Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB:
The official description of Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fax, WLAN, copy and print with duplex laser power
With the new Philips multifunctional fax range you can print in duplex mode at high
speed, scan directly to your USB stick or switch to standby and toner save mode at the
touch of a button.
Work economically
• Activate duplex printing, standby or toner save mode
Benefit from direct USB functions
• Key-to-Print, Scan-to-Key, Fax-to-Key via USB stick
Enhance your copy quality
• Crystal copy technology for improved copies
Enjoy wireless functionality
• Embedded WLAN function
Print fast and efficiently
• Fast and efficiently simplex and duplex printing

Short summary description Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB:
This short summary of the Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB, Laser, Mono printing, 600 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB:
This is an auto-generated long summary of Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB based on the first three specs of the first five spec groups.

Philips Laserfax with printer, scanner and WLAN SFF6170DW/PNB. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
19 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
GDI
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
Multi-purpose tray media types
Executive, Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
Wireless LAN
Direct printing *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
128 MB
Design
Product colour *
Grey, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Power
Power consumption (average operating)
528 W
Power consumption (standby)
4.3 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
430 mm
Depth
393 mm
Height
346 mm
Weight
12.7 kg
Packaging data
Package width
524 mm
Package depth
492 mm
Package height
452 mm
Package weight
15.4 kg
Packaging content
Cartridge(s) included
Yes
Cables included
USB
Drivers included
Yes
Bundled software
PC fax (sending), scan PC, access to the directory, parameters, consumables status, via the web interface
Other features
Compatible operating systems
Windows XP SP3, Windows Vista SP1, Windows 7, Print & Scan only: Windows 2000, Print only: Windows Server 2003, Server 2008, 2008 R2, Mac OS X: 10.4à 10.6, Linux
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No
Connectivity technology
Wired & Wireless
Type
yes
Software CD
Yes
Package dimensions (WxDxH)
524 x 492 x 452 mm