location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SE5652B/22 telephone DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE5652B/22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE5652B/22
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SE5652B/22 telephone DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Answering machine
  • - Speakerphone 50 entries
  • - Caller ID Alarm clock
  • - STN
  • - Plug and Play
  • - 650 mAh Talk time: 14 h Standby time: 170 h
More>>>
Short summary description Philips SE5652B/22 telephone DECT telephone Caller ID Black:
This short summary of the Philips SE5652B/22 telephone DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SE5652B/22, DECT telephone, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips SE5652B/22 telephone DECT telephone Caller ID Black:
This is an auto-generated long summary of Philips SE5652B/22 telephone DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

Philips SE5652B/22. Type: DECT telephone. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Product colour: Black

Performance
Recording time
60 min
Type *
DECT telephone
Answering machine *
Yes
Design
Product colour *
Black
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
50 entries
Polyphonic ring
Yes
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Call management
Caller ID *
Yes
Redial list capacity
10
Conference call
Yes
Call waiting
Yes
Explicit call transfer
Yes
Caller ID on call waiting
Yes
Call list capacity phonebook
200
Management features
Alarm clock
Yes
Indication
Battery charge indicator
Yes
Battery full indication
Yes
Indication
Battery low indication
Yes
Display
Display
STN
Display number of lines
3 lines
Backlight colour
White
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
Power
Battery type
AAA NiMH
Number of batteries supported
2
Battery capacity
650 mAh
Battery recharge time
1 h
Talk time
14 h
Standby time
170 h
Power supply type
AC 220 - 240V/50Hz
Weight & dimensions
Base dimensions
105 x 107 x 122 mm
Handset dimensions (WxDxH)
46.2 x 26.5 x 164.5 mm
Other features
Mac compatibility
No
Handset keypad locking
Yes
Full duplex
Yes
Base station keys
Yes
Ease of use
Yes
Signal strength indication
Yes