location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SE4351S Cordless phone answer machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE4351S Cordless phone answer machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE4351S/51
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SE4351S Cordless phone answer machine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk Analog telephone Grey, Silver
  • - Answering machine
  • - Speakerphone 250 entries Short Message Service (SMS)
  • - Caller ID Alarm clock
  • - CSTN Built-in display
  • - Plug and Play
  • - Nickel-Metal Hydride (NiMH) 650 mAh Talk time: 12 h Standby time: 150 h
Long product name Philips SE4351S Cordless phone answer machine :
The long product name of Philips SE4351S Cordless phone answer machine. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220 - 240V, 50Hz, 2 x NiMH AAA 650 mAh
More>>>
Philips SE4351S Cordless phone answer machine:
The official description of Philips SE4351S Cordless phone answer machine as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your home phone an extension of your mobile, with the SIM copying facility offered by the SE4 series. Texting, backlights and caller display make this phone as complete as your mobile.

Never miss a call
- Digital answering machine
- 15-minute recording time
- Illuminated message-counter on base

Be In Line With Your Mobile
- SIM-card copying facility
- Keep in touch by SMS texting

Pure convenience
- Display indicates the caller's name and number
- Speakerphone - Talk handsfree
- Backlit display & keypad.

Short summary description Philips SE4351S Cordless phone answer machine:
This short summary of the Philips SE4351S Cordless phone answer machine data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SE4351S Cordless phone answer machine, Analog telephone, Speakerphone, 250 entries, Caller ID, Short Message Service (SMS), Grey, Silver

Long summary description Philips SE4351S Cordless phone answer machine:
This is an auto-generated long summary of Philips SE4351S Cordless phone answer machine based on the first three specs of the first five spec groups.

Philips SE4351S Cordless phone answer machine. Type: Analog telephone. Speakerphone, Phonebook capacity: 250 entries. Caller ID. Short Message Service (SMS). Product colour: Grey, Silver. Number of handsets included: 1

Performance
Recording time
15 min
Type *
Analog telephone
Answering machine *
Yes
Intercom
No
Ringer type
Monophonic
Base station memory card reader
SIM
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Grey, Silver
Backlight buttons
Yes
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
250 entries
Short Message Service (SMS)
Yes
SMS storage capacity
25
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
VIP group function
Yes
Paging function
Yes
Dialing
Tone/Pulse
Message counter on base
Yes
Number of SMS Boxes
10
VIP group with own melody
Yes
Call management
Caller ID *
Yes
Call log entries
50
Explicit call transfer
Yes
Caller ID on call waiting
Yes
Call blocking
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Display
Display
CSTN
Backlight display
Yes
Display number of lines
2 lines
Backlight colour
Amber
Built-in display *
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
650 mAh
Talk time
12 h
Standby time
150 h
Weight & dimensions
Base dimensions
117 x 84 x 66 mm
Handset dimensions (WxDxH)
140 x 46 x 25 mm
Packaging content
Number of handsets included *
1
Base station
Yes
Other features
Signal strength indication
Yes