location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SE3301S Cordless telephone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE3301S Cordless telephone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE3301S/02
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SE3301S Cordless telephone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk Analog telephone Grey, Silver
  • - Speakerphone 30 entries Short Message Service (SMS)
  • - Caller ID Alarm clock
  • - CSTN Built-in display
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 12 h Standby time: 150 h
Long product name Philips SE3301S Cordless telephone :
The long product name of Philips SE3301S Cordless telephone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Text 4 U
More>>>
Philips SE3301S Cordless telephone:
The official description of Philips SE3301S Cordless telephone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep in touch in more ways than one. The SE3 series makes texting and calling easy and comfortable. Essential features such as a speakerphone and caller display, make the SE3 an all round complete phone.

Short summary description Philips SE3301S Cordless telephone:
This short summary of the Philips SE3301S Cordless telephone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SE3301S Cordless telephone, Analog telephone, Speakerphone, 30 entries, Caller ID, Short Message Service (SMS), Grey, Silver

Long summary description Philips SE3301S Cordless telephone:
This is an auto-generated long summary of Philips SE3301S Cordless telephone based on the first three specs of the first five spec groups.

Philips SE3301S Cordless telephone. Type: Analog telephone. Speakerphone, Phonebook capacity: 30 entries. Caller ID. Short Message Service (SMS). Product colour: Grey, Silver. Number of handsets included: 1

Performance
Type *
Analog telephone
Answering machine *
No
Intercom
No
Ringer type
Polyphonic
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Grey, Silver
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
30 entries
Short Message Service (SMS)
Yes
SMS storage capacity
10
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Paging function
Yes
Dialing
Tone/Pulse
Number of SMS Boxes
1
Call management
Caller ID *
Yes
Call log entries
20
Call waiting
Yes
Caller ID on call waiting
Yes
Call blocking
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Display
Display
CSTN
Backlight display
No
Display number of lines
1 lines
Built-in display *
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Talk time
12 h
Standby time
150 h
Weight & dimensions
Base dimensions
116 x 90 x 70 mm
Handset dimensions (WxDxH)
147 x 47 x 26 mm
Packaging content
Number of handsets included *
1
Base station
Yes
Other features
Signal strength indication
Yes