location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless telephone SE1711B/ES

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless telephone SE1711B/ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE1711B/ES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581546144
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cordless telephone SE1711B/ES
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk Black
  • - Speakerphone 50 entries
  • - Caller ID Alarm clock
  • - Built-in display
  • - Nickel-Metal Hydride (NiMH) Talk time: 12 h
Long product name Philips Cordless telephone SE1711B/ES :
The long product name of Philips Cordless telephone SE1711B/ES. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 - 240V, 50-60Hz, 2 x NiMH AAA
More>>>
Philips Cordless telephone SE1711B/ES:
The official description of Philips Cordless telephone SE1711B/ES as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SE 1000 series provides you with all essentials of modern telephony in an incredibly easy to use handset without compromising on talk time. Talk up to 12 hours on a single charge!

Experience unbelievable sound quality
- XHD sound

Benefit from pure convenience
- Amber backlight on display
- 50-name phonebook
- 12 hours talk time

Save energy
- Low power consumption in stand-by mode: < 0,6 W.

Short summary description Philips Cordless telephone SE1711B/ES:
This short summary of the Philips Cordless telephone SE1711B/ES data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless telephone SE1711B/ES, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips Cordless telephone SE1711B/ES:
This is an auto-generated long summary of Philips Cordless telephone SE1711B/ES based on the first three specs of the first five spec groups.

Philips Cordless telephone SE1711B/ES. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Product colour: Black. Number of handsets included: 1

Performance
Answering machine *
No
Intercom
No
Ringer type
Polyphonic
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Black
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
50 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Paging function
Yes
Dialing
Tone/Pulse
Call management
Caller ID *
Yes
Redial list capacity
5
Call log entries
10
Call waiting
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
LED indicators
Yes
Battery charge indicator
Yes
Battery full indication
Yes
Battery low indication
Yes
Display
Backlight display
Yes
Backlight colour
Amber
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Talk time
12 h
Packaging content
Number of handsets included *
1
Base station
Yes
Other features
Signal strength indication
Yes