location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless phone answer machine SE1553B/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone answer machine SE1553B/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE1553B/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581404291
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:27
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips SE1553B/05 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Cordless phone answer machine SE1553B/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black
  • - Answering machine Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - 50 entries
  • - Caller ID
  • - TN Built-in display
  • - Plug and Play
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 12 h Standby time: 150 h
Long product name Philips Cordless phone answer machine SE1553B/05 :
The long product name of Philips Cordless phone answer machine SE1553B/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220 - 240V, 50Hz, 12h talk, 150h standby, Cordless, Answer machine
More>>>
Philips Cordless phone answer machine SE1553B/05:
The official description of Philips Cordless phone answer machine SE1553B/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With clear sound anywhere around the house, the SE1 combines the convenience of long talk time with an outstanding range, to give hours of interference-free conversations from wherever you are.

Never miss a call
- Digital answering machine
- 10-minute recording time

Clear calls around the house
- Virtually interference free
- Up to 300 m range to ensure a secure reception

Pure convenience
- Bright illuminated display
- 50-name phonebook
- More than 12 hours talk time

Short summary description Philips Cordless phone answer machine SE1553B/05:
This short summary of the Philips Cordless phone answer machine SE1553B/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless phone answer machine SE1553B/05, DECT telephone, 50 entries, Caller ID, Black

Long summary description Philips Cordless phone answer machine SE1553B/05:
This is an auto-generated long summary of Philips Cordless phone answer machine SE1553B/05 based on the first three specs of the first five spec groups.

Philips Cordless phone answer machine SE1553B/05. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Product colour: Black. Number of handsets included: 3

Up to 300 m range

Move freely in and around the house within a range of maximum 50 metres indoor and up to 300 metres outdoor (in ideal open-air conditions).

Virtually interference free

Thanks to an advanced digital technology, calls are undisturbed by interferences from other devices.

Digital answering machine

With a digital answering machine, you'll never miss a call or message.

10-minute recording time

Records up to 10 minutes of incoming messages

Bright illuminated display

Easily read from the phones' illuminated display

More than 12 hours' talk time

Talk with no interruption for up to 12 hours

Performance
Recording time
10 min
Type *
DECT telephone
Answering machine *
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Design
Mounting type *
Desk
Product colour *
Black
Integrated antenna
Yes
Phone features
Phonebook capacity *
50 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Paging function
Yes
Dialing
Tone/Pulse
Call management
Caller ID *
Yes
Redial list capacity
5
Conference call
Yes
Call log entries
10
Call waiting
Yes
Explicit call transfer
Yes
Management features
Alarm clock
No
Volume control
Digital
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display
TN
Backlight display
Yes
Backlight colour
Amber
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Talk time
12 h
Standby time
150 h
Weight & dimensions
Base dimensions
116.5 x 117.5 x 76.5 mm
Handset dimensions (WxDxH)
162 x 48 x 28 mm
Packaging content
Number of handsets included *
3
Other features
Signal strength indication
Yes