Philips logo

Philips SE1402B Cordless telephone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30446
Info modified on:
14 Mar 2024, 18:44:16
Short summary description Philips SE1402B Cordless telephone:

Philips SE1402B Cordless telephone, DECT telephone, 20 entries, Caller ID, Black

Long summary description Philips SE1402B Cordless telephone:

Philips SE1402B Cordless telephone. Type: DECT telephone, Maximum indoor range: 300 m. Phonebook capacity: 20 entries. Caller ID. Product colour: Black. Number of handsets included: 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.