Philips logo

Philips SDW5225GN 250 ft RG6 Spool Quad Shield Cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24601
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SDW5225GN 250 ft RG6 Spool Quad Shield Cable:

Philips SDW5225GN 250 ft RG6 Spool Quad Shield Cable, 76 m, F, Coax, Coax

Long summary description Philips SDW5225GN 250 ft RG6 Spool Quad Shield Cable:

Philips SDW5225GN 250 ft RG6 Spool Quad Shield Cable. Cable length: 76 m, Connector 1: Coax, Connector 2: Coax. Package width: 260 mm, Package length: 26.7 cm, Package height: 152 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.