Philips logo

Philips SDW5007O 3x4 multi-switch

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8733
Info modified on:
07 Jan 2025, 09:36:18
Short summary description Philips SDW5007O 3x4 multi-switch:

Philips SDW5007O 3x4 multi-switch, Cable splitter, Stainless steel, 1 pc(s), 550 g, 203 mm, 229 mm

Long summary description Philips SDW5007O 3x4 multi-switch:

Philips SDW5007O 3x4 multi-switch. Type: Cable splitter, Product colour: Stainless steel, Quantity per pack: 1 pc(s). Weight: 550 g. Package width: 203 mm, Package depth: 229 mm, Package height: 38 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.