Philips logo

Philips SDW5004GN Digital Satellite Diplexer

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22575
Info modified on:
07 Jan 2025, 09:36:18
Short summary description Philips SDW5004GN Digital Satellite Diplexer:

Philips SDW5004GN Digital Satellite Diplexer, Cable splitter, Metallic, 1 pc(s), 230 g, Blister, 108 mm

Long summary description Philips SDW5004GN Digital Satellite Diplexer:

Philips SDW5004GN Digital Satellite Diplexer. Type: Cable splitter, Product colour: Metallic, Quantity per pack: 1 pc(s). Weight: 230 g. Package type: Blister, Package width: 108 mm, Package depth: 197 mm. Quantity per box: 1 pc(s), Package tare weight: 40 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.