location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDV4230/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026616024438 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna :
The long product name of Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TV antenna, UHF/VHF/FM
More>>>
Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna:
The official description of Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 36 dB amplified antenna is designed to work with your digital set-top box and can also receive analogue TV and FM signals. Because of the flat panel design, the antenna will pick up the signal you need to watch digital television.

Enjoy more programming choices
- 36 dB adjustable amplification
- UHF flat panel array for improved reception
- VHF/FM dipoles for expanded reception

Improve your picture quality
- Low noise amplification maintains signal quality
- Rotary gain control to adjust amplification

Sleek, contemporary styling
- Sleek design lines compliment today's new TVs

Short summary description Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna:
This short summary of the Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna, 36 dBi, 75 Ω, 2 m, 240 mm, 150 mm, 230 mm

Long summary description Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna:
This is an auto-generated long summary of Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna based on the first three specs of the first five spec groups.

Philips SDV4230 UHF/VHF/FM Indoor 36 dB amplified TV antenna. Antenna gain level (max): 36 dBi, Impedance: 75 Ω. Cable length: 2 m. Width: 240 mm, Depth: 150 mm, Height: 230 mm

Performance
Impedance
75 Ω
Antenna gain level (max) *
36 dBi
Features
Cable length
2 m
Weight & dimensions
Width
240 mm
Depth
150 mm
Height
230 mm
Weight
1 kg