Philips logo

Philips SDJ6933W Top-loading White Duplex adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12060
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SDJ6933W Top-loading White Duplex adapter:

Philips SDJ6933W Top-loading White Duplex adapter, 18 g, 74 mm, 147 mm, 28 mm, 23 g, 1 pc(s)

Long summary description Philips SDJ6933W Top-loading White Duplex adapter:

Philips SDJ6933W Top-loading White Duplex adapter. Weight: 18 g. Package width: 74 mm, Package depth: 147 mm, Package height: 28 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.