Philips logo

Philips SDJ6913W Surface mount White Duplex jack

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13478
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SDJ6913W Surface mount White Duplex jack:

Philips SDJ6913W Surface mount White Duplex jack, 22 g, 32 mm, 70 mm, 146 mm, 45 g, 1 pc(s)

Long summary description Philips SDJ6913W Surface mount White Duplex jack:

Philips SDJ6913W Surface mount White Duplex jack. Weight: 22 g. Package width: 32 mm, Package depth: 70 mm, Package height: 146 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.