Philips logo

Philips SDJ6130W Duplex 90° design Adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14621
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SDJ6130W Duplex 90° design Adapter:

Philips SDJ6130W Duplex 90° design Adapter, 12 g, 25 mm, 70 mm, 146 mm, 23 g, 1 pc(s)

Long summary description Philips SDJ6130W Duplex 90° design Adapter:

Philips SDJ6130W Duplex 90° design Adapter. Weight: 12 g. Package width: 25 mm, Package depth: 70 mm, Package height: 146 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.