Philips logo

Philips SDJ6070 Three line Almond Triplex jack

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37284
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SDJ6070 Three line Almond Triplex jack:

Philips SDJ6070 Three line Almond Triplex jack, 22 g, 70 mm, 108 mm, 25 mm, 23 g, 1 pc(s)

Long summary description Philips SDJ6070 Three line Almond Triplex jack:

Philips SDJ6070 Three line Almond Triplex jack. Weight: 22 g. Package width: 70 mm, Package depth: 108 mm, Package height: 25 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.