Philips logo

Philips SDJ4970W Two line White Triplex jack

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19293
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SDJ4970W Two line White Triplex jack:

Philips SDJ4970W Two line White Triplex jack, 22 g, 70 mm, 146 mm, 25 mm, 23 g, 1 pc(s)

Long summary description Philips SDJ4970W Two line White Triplex jack:

Philips SDJ4970W Two line White Triplex jack. Weight: 22 g. Package width: 70 mm, Package depth: 146 mm, Package height: 25 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.