Philips Universal adapter SCU5070NB/12, Indoor, AC, Black
Philips Universal adapter SCU5070NB/12. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 220 - 240 V. Product colour: Black