Philips logo

Philips SCP5080 80W AC Power inverter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25971
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SCP5080 80W AC Power inverter:

Philips SCP5080 80W AC Power inverter, Universal, Auto, 80 W, 12 V, Overload, Reverse polarity, Short circuit, Silver

Long summary description Philips SCP5080 80W AC Power inverter:

Philips SCP5080 80W AC Power inverter. Purpose: Universal, Power supply type: Auto, Output power: 80 W. Product colour: Silver. Package width: 146 mm, Package depth: 40 mm, Package height: 235 mm. Case or master carton quantity: 6 pc(s), Height (cm) outer carton: 33 cm, Length (cm) outer carton: 13.7 cm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.