Philips SCH580 Ultrasonic Humidifier, 35 W, 220-240 V, 50 - 60 Hz, 30 - 80%, 0 - 50 °C, 240 mm
Philips SCH580 Ultrasonic Humidifier. Power consumption (typical): 35 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 240 mm, Height: 330 mm