location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Power2Go SCE7640/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power2Go SCE7640/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCE7640/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581394653 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips SCE7640/12 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Power2Go SCE7640/12 :
The long product name of Philips Power2Go SCE7640/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power2Go SCE7640 Rechargeable power pack
More>>>
Philips Power2Go SCE7640/12:
The official description of Philips Power2Go SCE7640/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable power pack
Charge your portable devices, anywhere
With this compact power pack you never have to run out of power on trains, at airports, at stations or wherever there is no wall outlet available. Don't be left powerless - take charge anytime, anywhere! Work, talk or play for as long as you like.

Charge your portable devices, anywhere
- Provides up to 60 hours of portable power.
- Connector tips are included for most brands.
- A range of laptop connector tips is included.
Designed for your convenience
- LED indication for charging status.
- LEDs indicate the remaining battery capacity.
- Handy travel bag included for storage and transportation.
- Retractable cable.
- Holder for interchangeable connector tips.
- Power pack is charged via the USB outlet.
Enjoy complete reassurance
- Built-in overcharge protection.

Short summary description Philips Power2Go SCE7640/12:
This short summary of the Philips Power2Go SCE7640/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Power2Go SCE7640/12, White

Long summary description Philips Power2Go SCE7640/12:
This is an auto-generated long summary of Philips Power2Go SCE7640/12 based on the first three specs of the first five spec groups.

Philips Power2Go SCE7640/12. Charging time: 180 min. Product colour: White

Design
Product colour *
White
Weight & dimensions
Weight
282 g
Other features
Charging time
180 min
Dimensions (WxDxH)
81 x 25 x 120 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:02:08
Uk has collected 7 expert reviews for Philips Power2Go SCE7640/12 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
trustedreviews.com
Updated:
2012-02-01 04:02:08
It's early May, spring has sprung and it's time to think about dragging the tent out of the loft for another run of squelching in the mud and trying to stay cheerful in the midst of our nation's interminable weather. For some of us, it's the lure of the...
Bottom line Pack this handy unit, and you don't have to worry about running out of power on the move. It's expensive and your mileage will vary, but if you spend a lot of time travelling or enjoying the great outdoors, then it might just be more useful than you'd thi...
70%
computeractive.co.uk
Updated:
2012-02-01 04:02:08
Most gadgets come with their own power packs, which can be a problem: if you lose one, it can become impossible to charge your device. Also, if you're off travelling it's a hassle to have to carry all the chargers and cables.That's where the Philips SC...
Bottom line Great for powering lots of devices from one unit...
60%
techradar.com
Updated:
2012-02-01 04:02:08
If you carry a number of portable devices around when out and about that regularly need topping up, this power pack from Philips is an essential peripheral. This is a battery pack that weighs 280g and measures 120 x 80 x 25mm that you charge at home or...
Good Wide range of connections, Compact and lightweight, Powerful...
80%
v3.co.uk
Updated:
2012-02-01 04:02:08
Most gadgets come with their own power packs, which can be a problem: if you lose one, it can become impossible to charge your device. Also, if youre off travelling its a hassle to have to carry all the chargers and cables.Thats where the Philips SC...
60%
Country Distributor
United Kingdom 1 distributor(s)