location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCE4430/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCE4430/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581391096
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rechargeable battery
  • - Lithium Polymer (LiPo)
  • - 5.6 V 900 mAh
Long product name Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo) :
The long product name of Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5VDC In, 5.6VDC Out, Li-Polymer (900mAh, 5.6V), Charging Time 5h
More>>>
Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo):
The official description of Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power in your pocket

Charge your portable devices, anywhere

With this compact powerpack you never have to run out of power on trains, airports,
stations or wherever there is no wall outlet available. Don't be left powerless - take
charge anytime, anywhere! Work, talk or play for as long as you like.

Charge your portable devices, anywhere

- Provides up to 30 hours of portable power
- Connector tips are included for most brands

Designed for your convenience

- LED indication for charging status
- LEDs indicate the remaining battery capacity
- Handy travel bag included for storage and transportation
- Retractable cable for neat storage
- Holder for interchangeable connector tips
- Compact design for optimal portability when on the go
- Powerpack is charged via the USB outlet

Enjoy complete reassurance

- Built-in overcharge protection

Short summary description Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo):
This short summary of the Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SCE4430/05, Rechargeable battery, Lithium Polymer (LiPo), 5.6 V, 900 mAh, 5 h, Silver

Long summary description Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo):
This is an auto-generated long summary of Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo) based on the first three specs of the first five spec groups.

Philips SCE4430/05. Battery type: Rechargeable battery, Battery technology: Lithium Polymer (LiPo), Battery voltage: 5.6 V. Width: 87 mm, Depth: 16 mm, Height: 60 mm. Package width: 184 mm, Package depth: 68 mm, Package height: 186.5 mm. Number of products included: 1 pc(s), Package weight: 0.4249 kg, Gross weight of outer carton: 3.0874 kg

Battery
Battery type *
Rechargeable battery
Battery technology *
Lithium Polymer (LiPo)
Battery voltage *
5.6 V
Battery capacity
900 mAh
Battery recharge time
5 h
Product colour
Silver
Weight & dimensions
Width
87 mm
Depth
16 mm
Height
60 mm
Weight
88 g
Packaging data
Package width
184 mm
Packaging data
Package depth
68 mm
Package height
186.5 mm
Package type
Blister
Other features
Gross weight of outer carton
3.0874 kg
Net weight of outer carton
2.1024 kg
Number of products included
1 pc(s)
Packaging tare weight
0.0745 kg
Quantity outer carton
6 pc(s)
Tare weight outer carton
0.985 kg
Outer carton dimensions (W x D x H)
220 x 383 x 240 mm
Package weight
0.4249 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 07:49:46
Uk has collected 2 expert reviews for Philips SCE4430/05 household battery Rechargeable battery Lithium Polymer (LiPo) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2015-01-23 07:49:46
The selling point here is that it will work with any device that can be charged via USB rather than just a Nokia handset for example...
Good Charges virtually any device via USB, small, lasts a long time...
Bad Have to be able to charge via USB...
Bottom line The selling point here is that it will work with any device that can be charged via USB rather than just a Nokia handset for example...
80%