Philips logo

Philips Power2Go SCE2110/10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42919
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Power2Go SCE2110/10:

Philips Power2Go SCE2110/10, Black, 100 g, 105 x 80 x 235 mm, PET

Long summary description Philips Power2Go SCE2110/10:

Philips Power2Go SCE2110/10. Product colour: Black. Weight: 100 g. Dimensions (WxDxH): 105 x 80 x 235 mm. Packaging material: PET

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.