Philips logo

Philips SCD590 DECT baby monitor

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61270
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SCD590 DECT baby monitor:

Philips SCD590 DECT baby monitor, DECT babyphone, 60 channels, 300 m, White, Yellow, Digital, Power

Long summary description Philips SCD590 DECT baby monitor:

Philips SCD590 DECT baby monitor. Type: DECT babyphone, Channels quantity: 60 channels, Maximum range: 300 m. Product colour: White, Yellow, Volume control: Digital. LED indicators: Power. Battery type: AAA, Battery life (max): 12 h, Battery technology: Nickel-Metal Hydride (NiMH). Manual languages: English, Spanish, French

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.