location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT DECT-babyfoon SCD530 120 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVENT DECT-babyfoon SCD530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD530
Category:
Walkie-talkie/radio devices for listening to a sleeping bay while in another room.
Babyphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT DECT-babyfoon SCD530 120 channels :
The long product name of Philips AVENT DECT-babyfoon SCD530 120 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVENT DECT-babyfoon SCD530
More>>>
Philips AVENT DECT-babyfoon SCD530 120 channels:
The official description of Philips AVENT DECT-babyfoon SCD530 120 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reassurance with crystal clear sound
Zero interference guaranteed with DECT technology

Complete peace of mind
-Guarantees zero interference from any other device.
-Temperature sensor to monitor and keep baby's room healthy.
-Humidity sensor to help maintain a comfortable climate.
-Indicates a continuous connection between the two units.
-Uses lights to indicate if the baby makes noise.
-Adjustable sound sensitivity.
-Easy to read digital display on Parent Unit.
-Designed with you and your baby's needs in mind.

Ultimate mobility in and around the house
-Rechargeable parent unit for a minimum of 24 hours monitoring.
-Belt clip, neck cord and travel bag.
-330 m range ensures secure reception in and around the house.

Soothing sights, sounds and words
-Lullabies and night Light.

Short summary description Philips AVENT DECT-babyfoon SCD530 120 channels:
This short summary of the Philips AVENT DECT-babyfoon SCD530 120 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT DECT-babyfoon SCD530, 120 channels, 24 h, 3 h, 10 - 40 °C, 10 - 40 °C, 300 m

Long summary description Philips AVENT DECT-babyfoon SCD530 120 channels:
This is an auto-generated long summary of Philips AVENT DECT-babyfoon SCD530 120 channels based on the first three specs of the first five spec groups.

Philips AVENT DECT-babyfoon SCD530. Channels quantity: 120 channels. Battery life (max): 24 h, Battery recharge time: 3 h. Maximum operating distance: 300 m